☰
TL031CD
TL031CD
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL031CD Datasheet
History Price: $1.24000
In Stock: 24720
TL031CD vs TL034AIN
Part No
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
1
4
Output Type
-
-
Slew Rate
5.1V/μs
5.1V/μs
Gain Bandwidth Product
1.1 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 pA
2 pA
Voltage - Input Offset
500 μV
580 μV
Current - Supply
217μA
870μA (x4 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-PDIP