Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TL032ID
TL032ID
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TL032ID Datasheet
History Price: $0.91000
In Stock: 42640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL032ID vs TL092CPS
Part No
TL032ID
TL092CPS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
2
2
Output Type
-
-
Slew Rate
5.1V/μs
0.6V/μs
Gain Bandwidth Product
1.1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 pA
200 pA
Voltage - Input Offset
570 μV
5 mV
Current - Supply
434μA (x2 Channels)
1.5mA (x2 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
10 V
3 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
8-SO