☰
TL032IP
TL032IP
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TL032IP Datasheet
History Price: $0.88000
In Stock: 22000
TL032IP vs TL092CPS
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
2
2
Output Type
-
-
Slew Rate
5.1V/μs
0.6V/μs
Gain Bandwidth Product
1.1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 pA
200 pA
Voltage - Input Offset
570 μV
5 mV
Current - Supply
434μA (x2 Channels)
1.5mA (x2 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
10 V
3 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-PDIP
8-SO