☰
TL034AIDR
TL034AIDR
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL034AIDR Datasheet
History Price: $5.72000
In Stock: 30720
TL034AIDR vs TL034CD
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
4
Output Type
-
-
Slew Rate
5.1V/μs
5.1V/μs
Gain Bandwidth Product
1.1 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 pA
2 pA
Voltage - Input Offset
580 μV
790 μV
Current - Supply
870μA (x4 Channels)
870μA (x4 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC