Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TL034AIN
TL034AIN
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 4 CIRCUIT 14DIP
Manufacturer:
Texas Instruments
Datasheet:
TL034AIN Datasheet
History Price: $3.43000
In Stock: 40520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL034AIN vs TL084CD
Part No
TL034AIN
TL084CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
STMicroelectronics
Series
-
Automotive, AEC-Q100
Packaging
Bulk or Tube
Tube
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
4
Output Type
-
-
Slew Rate
5.1V/μs
16V/μs
Gain Bandwidth Product
1.1 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 pA
30 pA
Voltage - Input Offset
580 μV
3 mV
Current - Supply
870μA (x4 Channels)
1.4mA (x4 Channels)
Current - Output / Channel
40 mA
10 mA
Voltage - Supply Span (Min)
10 V
6 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
14-SO