☰
TL034CD
TL034CD
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL034CD Datasheet
History Price: $1.02000
In Stock: 2120
TL034CD vs TL051AMJGB
Series
-
LinCMOS
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
1
Output Type
-
-
Slew Rate
5.1V/μs
20V/μs
Gain Bandwidth Product
1.1 MHz
3.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 pA
30 pA
Voltage - Input Offset
790 μV
350 μV
Current - Supply
870μA (x4 Channels)
2.7mA
Current - Output / Channel
40 mA
80 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
8-CDIP