☰
TL054CD
TL054CD
Last Time Buy
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL054CD Datasheet
History Price: $1.53000
In Stock: 4160
TL054CD vs TL032CD
Part No
Series
LinCMOS
-
Packaging
Bulk or Tube
Tube
Status
Last Time Buy
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
2
Output Type
-
-
Slew Rate
17.8V/μs
5.1V/μs
Gain Bandwidth Product
2.7 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
2 pA
Voltage - Input Offset
560 μV
570 μV
Current - Supply
8.4mA (x4 Channels)
422μA (x2 Channels)
Current - Output / Channel
80 mA
40 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC