☰
TL0645VN
TL0645VN
Active
Description:  LOW POWER JFET INPUT OP-AMP
Manufacturer:  onsemi
Datasheet:   TL0645VN Datasheet
History Price: Active
In Stock: 38640
TL0645VN vs TL034CD
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
-
J-FET
Number of Circuits
-
4
Output Type
-
-
Slew Rate
-
5.1V/μs
Gain Bandwidth Product
-
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
2 pA
Voltage - Input Offset
-
790 μV
Current - Supply
-
870μA (x4 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
-
10 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC