☰
TL0645VN
TL0645VN
Active
Description:  LOW POWER JFET INPUT OP-AMP
Manufacturer:  onsemi
Datasheet:   TL0645VN Datasheet
History Price: Active
In Stock: 38640
TL0645VN vs TL051AMJGB
Manufacturer
Series
-
LinCMOS
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
J-FET
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
20V/μs
Gain Bandwidth Product
-
3.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
30 pA
Voltage - Input Offset
-
350 μV
Current - Supply
-
2.7mA
Current - Output / Channel
-
80 mA
Voltage - Supply Span (Min)
-
10 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
8-CDIP (0.300", 7.62mm)
Supplier Device Package
-
8-CDIP