☰
TL072CDT
TL072CDT
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TL072CDT Datasheet
History Price: $0.65000
In Stock: 23600
TL072CDT vs TL051AMJGB
Series
Automotive, AEC-Q100
LinCMOS
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
2
1
Output Type
-
-
Slew Rate
16V/μs
20V/μs
Gain Bandwidth Product
4 MHz
3.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
30 pA
Voltage - Input Offset
3 mV
350 μV
Current - Supply
1.4mA
2.7mA
Current - Output / Channel
40 mA
80 mA
Voltage - Supply Span (Min)
6 V
10 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-CDIP