☰
TL072IDE4
TL072IDE4
Last Time Buy
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL072IDE4 Datasheet
History Price: $0.56593
In Stock: 49760
TL072IDE4 vs TL032CD
Part No
Series
-
-
Packaging
Tube
Tube
Status
Last Time Buy
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
2
2
Output Type
-
-
Slew Rate
13V/μs
5.1V/μs
Gain Bandwidth Product
3 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
65 pA
2 pA
Voltage - Input Offset
3 mV
570 μV
Current - Supply
1.4mA (x2 Channels)
422μA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC