Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TL074CDT
TL074CDT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 4 CIRCUIT 14SO
Manufacturer:
STMicroelectronics
Datasheet:
TL074CDT Datasheet
History Price: $0.69000
In Stock: 5760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL074CDT vs TL051AMJGB
Part No
TL074CDT
TL051AMJGB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Texas Instruments
Series
-
LinCMOS
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
1
Output Type
-
-
Slew Rate
13V/μs
20V/μs
Gain Bandwidth Product
3 MHz
3.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
30 pA
Voltage - Input Offset
3 mV
350 μV
Current - Supply
1.4mA (x4 Channels)
2.7mA
Current - Output / Channel
40 mA
80 mA
Voltage - Supply Span (Min)
6 V
10 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SO
8-CDIP