☰
TL080CPG4
TL080CPG4
Obsolete
Description:  IC OPAMP JFET 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TL080CPG4 Datasheet
History Price: Obsolete
In Stock: 44320
TL080CPG4 vs TL032MLB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
1
2
Output Type
-
-
Slew Rate
13V/μs
5.1V/μs
Gain Bandwidth Product
3 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
2 pA
Voltage - Input Offset
3 mV
570 μV
Current - Supply
1.4mA
434μA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
7 V
10 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8