☰
TL082CM
TL082CM
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  National Semiconductor
Datasheet:   TL082CM Datasheet
History Price: $0.52000
In Stock: 12720
TL082CM vs TL034CD
Part No
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
2
4
Output Type
-
-
Slew Rate
13V/μs
5.1V/μs
Gain Bandwidth Product
4 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 pA
2 pA
Voltage - Input Offset
5 mV
790 μV
Current - Supply
3.6mA (x2 Channels)
870μA (x4 Channels)
Current - Output / Channel
17 mA
40 mA
Voltage - Supply Span (Min)
36 V
10 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC