Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TL084BIN
TL084BIN
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 4 CIRCUIT 14DIP
Manufacturer:
STMicroelectronics
Datasheet:
TL084BIN Datasheet
History Price: Obsolete
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL084BIN vs TL092CPS
Part No
TL084BIN
TL092CPS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Texas Instruments
Series
Automotive, AEC-Q100
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
2
Output Type
-
-
Slew Rate
16V/μs
0.6V/μs
Gain Bandwidth Product
4 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
200 pA
Voltage - Input Offset
1 mV
5 mV
Current - Supply
1.4mA (x4 Channels)
1.5mA (x2 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
6 V
3 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
14-DIP
8-SO