TL084BMD
TL084BMD
Obsolete
Description:  IC OPAMP JFET 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TL084BMD Datasheet
History Price: Obsolete
In Stock: 25600
TL084BMD vs TL084HIPWR
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
4
Output Type
-
-
Slew Rate
16V/μs
20V/μs
Gain Bandwidth Product
4 MHz
5.25 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
1 pA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
1.4mA (x4 Channels)
937.5μA (x4 Channels)
Current - Output / Channel
40 mA
26 mA
Voltage - Supply Span (Min)
6 V
4.5 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SO
14-TSSOP