Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TL084CDR
TL084CDR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
TL084CDR Datasheet
History Price: $0.47000
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL084CDR vs TL084CPT
Part No
TL084CDR
TL084CPT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
STMicroelectronics
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
4
Output Type
-
-
Slew Rate
13V/μs
16V/μs
Gain Bandwidth Product
3 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
20 pA
Voltage - Input Offset
3 mV
3 mV
Current - Supply
1.4mA (x4 Channels)
1.4mA (x4 Channels)
Current - Output / Channel
10 mA
40 mA
Voltage - Supply Span (Min)
10 V
6 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
14-TSSOP