TL084CDT
TL084CDT
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TL084CDT Datasheet
History Price: $0.92000
In Stock: 23200
TL084CDT vs TL092CPS
Part No
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
2
Output Type
-
-
Slew Rate
16V/μs
0.6V/μs
Gain Bandwidth Product
4 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
200 pA
Voltage - Input Offset
3 mV
5 mV
Current - Supply
1.4mA (x4 Channels)
1.5mA (x2 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
6 V
3 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
14-SO
8-SO