TL084CPW
TL084CPW
Last Time Buy
Description:  IC OPAMP JFET 4 CIRCUIT 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   TL084CPW Datasheet
History Price: $1.16000
In Stock: 38000
TL084CPW vs TL084ING4
Series
-
-
Packaging
Tube
Tube
Status
Last Time Buy
Discontinued
Amplifier Type
J-FET
J-FET
Number of Circuits
4
4
Output Type
-
-
Slew Rate
13V/μs
13V/μs
Gain Bandwidth Product
3 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
30 pA
Voltage - Input Offset
3 mV
3 mV
Current - Supply
1.4mA (x4 Channels)
1.4mA (x4 Channels)
Current - Output / Channel
10 mA
40 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-TSSOP
14-PDIP