TL084IDRE4
TL084IDRE4
Discontinued
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL084IDRE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 19200
TL084IDRE4 vs TL084CD
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
4
Output Type
-
-
Slew Rate
13V/μs
16V/μs
Gain Bandwidth Product
3 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
30 pA
Voltage - Input Offset
3 mV
3 mV
Current - Supply
1.4mA (x4 Channels)
1.4mA (x4 Channels)
Current - Output / Channel
10 mA
10 mA
Voltage - Supply Span (Min)
10 V
6 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SO