Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TL084IDRG4
TL084IDRG4
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
TL084IDRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL084IDRG4 vs TL088CD
Part No
TL084IDRG4
TL088CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
4
2
Output Type
-
-
Slew Rate
13V/μs
18V/μs
Gain Bandwidth Product
3 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
30 pA
Voltage - Input Offset
3 mV
100 μV
Current - Supply
1.4mA (x4 Channels)
2.6mA (x2 Channels)
Current - Output / Channel
10 mA
80 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC