TL092CPS
TL092CPS
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SO
Manufacturer:  Texas Instruments
Datasheet:   TL092CPS Datasheet
History Price: $0.57000
In Stock: 15200
TL092CPS vs TL084CNSR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
2
4
Output Type
-
-
Slew Rate
0.6V/μs
13V/μs
Gain Bandwidth Product
1 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
200 pA
30 pA
Voltage - Input Offset
5 mV
3 mV
Current - Supply
1.5mA (x2 Channels)
1.4mA (x4 Channels)
Current - Output / Channel
40 mA
10 mA
Voltage - Supply Span (Min)
3 V
10 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
14-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
14-SO