☰
TL1431CD
TL1431CD
Active
Description:  IC VREF SHUNT ADJ 0.4% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL1431CD Datasheet
History Price: $1.12000
In Stock: 17480
TL1431CD vs TL1431MJGB
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Reference Type
Shunt
-
Output Type
Adjustable
-
Voltage - Output (Min/Fixed)
2.5V
-
Voltage - Output (Max)
36 V
-
Current - Output
100 mA
-
Tolerance
?.4%
-
Temperature Coefficient
-
-
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
1 mA
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-