Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Nexperia TL431AFDT,215
TL431AFDT,215
Active
PMIC - Voltage Reference
Description:
IC VREF SHUNT ADJ 1% TO236AB
Manufacturer:
Nexperia
Datasheet:
TL431AFDT,215 Datasheet
History Price: $0.44000
In Stock: 23840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL431AFDT,215 vs TL432BSA-7
Part No
TL431AFDT,215
TL432BSA-7
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Nexperia
Diodes Inc
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Reference Type
Shunt
Shunt
Output Type
Adjustable
Adjustable
Voltage - Output (Min/Fixed)
2.495V
2.495V
Voltage - Output (Max)
36 V
36 V
Current - Output
100 mA
100 mA
Tolerance
?%
?.5%
Temperature Coefficient
-
-
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
600 μA
700 μA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
TO-236AB
SOT-23-3