☰
TL431AFDT,215
TL431AFDT,215
Active
Description:  IC VREF SHUNT ADJ 1% TO236AB
Manufacturer:  Nexperia
History Price: $0.44000
In Stock: 23840
TL431AFDT,215 vs TL432QDBVTE4
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Reference Type
Shunt
Shunt
Output Type
Adjustable
Adjustable
Voltage - Output (Min/Fixed)
2.495V
2.495V
Voltage - Output (Max)
36 V
36 V
Current - Output
100 mA
100 mA
Tolerance
?%
?.2%
Temperature Coefficient
-
-
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
600 μA
1 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SC-74A, SOT-753
Supplier Device Package
TO-236AB
SOT-23-5