Output Type
Transistor Driver
-
Function
Step-Down, Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Buck, Push-Pull
-
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
-
Frequency - Switching
200kHz
-
Synchronous Rectifier
Yes
-
Control Features
Dead Time Control, Frequency Control
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-