Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments TL494CDB
TL494CDB
Active
PMIC - DC DC Switching Controllers
Description:
SWITCHING CONTROLLER
Manufacturer:
Texas Instruments
Datasheet:
TL494CDB Datasheet
History Price: $0.25000
In Stock: 43520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL494CDB vs TL494CDBRE4
Part No
TL494CDB
TL494CDBRE4
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
7V ~ 40V
Frequency - Switching
-
1kHz ~ 300kHz
Duty Cycle (Max)
-
45%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Dead Time Control, Frequency Control
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
16-SSOP