☰
TL494CDB
TL494CDB
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Texas Instruments
Datasheet:   TL494CDB Datasheet
History Price: $0.25000
In Stock: 43520
TL494CDB vs TL494ID
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
7V ~ 40V
Frequency - Switching
-
1kHz ~ 300kHz
Duty Cycle (Max)
-
45%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Dead Time Control, Frequency Control
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC