Series
SWITCHMODE
SWITCHMODE
Packaging
Tape & Reel (TR)
Tube
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down, Step-Up/Step-Down
Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck, Push-Pull
Buck, Push-Pull
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
7V ~ 40V
Frequency - Switching
200kHz
200kHz
Synchronous Rectifier
Yes
Yes
Control Features
Dead Time Control, Frequency Control
Dead Time Control, Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP