☰
TL494CN
TL494CN
Active
Description:  IC REG CTRLR MULT TOPOLOGY 16DIP
Manufacturer:  Texas Instruments
Datasheet:   TL494CN Datasheet
History Price: $0.68000
In Stock: 10960
TL494CN vs TL494CDBR
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
7V ~ 40V
Frequency - Switching
1kHz ~ 300kHz
1kHz ~ 300kHz
Duty Cycle (Max)
45%
45%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Dead Time Control, Frequency Control
Dead Time Control, Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-PDIP
16-SSOP