☰
TL494ING
TL494ING
Obsolete
Description:  IC REG CTRLR BCK/PUSH-PULL 16DIP
Manufacturer:  onsemi
Datasheet:   TL494ING Datasheet
History Price: Obsolete
In Stock: 17440
TL494ING vs TL494BDR2
Manufacturer
Series
SWITCHMODE
SWITCHMODE
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down, Step-Up/Step-Down
Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck, Push-Pull
Buck, Push-Pull
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
7V ~ 40V
Frequency - Switching
200kHz
200kHz
Duty Cycle (Max)
48%
48%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Dead Time Control, Frequency Control
Dead Time Control, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC