Packaging
Tube
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down, Step-Up/Step-Down
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck, Push-Pull
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
7V ~ 40V
Frequency - Switching
200kHz
1kHz ~ 300kHz
Synchronous Rectifier
Yes
No
Control Features
Dead Time Control, Frequency Control
Dead Time Control, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-PDIP
16-SSOP