☰
TLC075CD
TLC075CD
Obsolete
Description:  IC CMOS 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC075CD Datasheet
History Price: $1.46000
In Stock: 33600
TLC075CD vs TLC4501ACDR
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
1
Output Type
-
Rail-to-Rail
Slew Rate
19V/μs
2.5V/μs
Gain Bandwidth Product
10 MHz
4.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
1.5 pA
1 pA
Voltage - Input Offset
390 μV
10 μV
Current - Supply
2.1mA (x4 Channels)
1mA
Current - Output / Channel
57 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
16 V
6 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC