☰
TLC080AID
TLC080AID
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC080AID Datasheet
History Price: $0.73000
In Stock: 7920
TLC080AID vs TLC4501ACDR
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
19V/μs
2.5V/μs
Gain Bandwidth Product
10 MHz
4.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
3 pA
1 pA
Voltage - Input Offset
390 μV
10 μV
Current - Supply
1.9mA
1mA
Current - Output / Channel
57 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
16 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC