☰
TLC080CDGN
TLC080CDGN
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8HVSSOP
Manufacturer:  Texas Instruments
Datasheet:   TLC080CDGN Datasheet
History Price: $0.83000
In Stock: 30400
TLC080CDGN vs TLC4502AMD
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
2
Output Type
-
Rail-to-Rail
Slew Rate
19V/μs
2.5V/μs
Gain Bandwidth Product
10 MHz
4.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 pA
1 pA
Voltage - Input Offset
390 μV
10 μV
Current - Supply
1.9mA
2.5mA (x2 Channels)
Current - Output / Channel
57 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
16 V
6 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-HVSSOP
8-SOIC