☰
TLC193MJGB
TLC193MJGB
Active
Description:  TLC193 DUAL MICROPOWER LINCMOS C
Manufacturer:  Texas Instruments
Datasheet:   TLC193MJGB Datasheet
History Price: $17.01000
In Stock: 45000
TLC193MJGB vs TLC374ID
Series
-
LinCMOS
Packaging
Bulk
Tube
Status
Active
Active
Type
-
Differential
Number of Elements
-
4
Output Type
-
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
-
3V ~ 16V, ?.5V ~ 8V
Voltage - Input Offset (Max)
-
5mV @ 5V
Current - Input Bias (Max)
-
5pA @ 5V
Current - Output (Typ)
-
20mA
Current - Quiescent (Max)
-
800μA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC