Packaging
Bulk
Bulk or Tube
Output Type
-
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
-
4V ~ 16V, ?V ~ 8V
Voltage - Input Offset (Max)
-
5mV @ 5V
Current - Input Bias (Max)
-
5pA @ 5V
Current - Output (Typ)
-
20mA
Current - Quiescent (Max)
-
800μA
Propagation Delay (Max)
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC