☰
TLC193MJGB
TLC193MJGB
Active
Description:  TLC193 DUAL MICROPOWER LINCMOS C
Manufacturer:  Texas Instruments
Datasheet:   TLC193MJGB Datasheet
History Price: $17.01000
In Stock: 40000
TLC193MJGB vs TLC393CP
Series
-
LinCMOS
Packaging
Bulk
Tube
Status
Active
Active
Type
-
General Purpose
Number of Elements
-
2
Output Type
-
MOS, Open-Drain
Voltage - Supply, Single/Dual (?
-
3V ~ 16V
Voltage - Input Offset (Max)
-
5mV @ 10V
Current - Input Bias (Max)
-
5pA @ 5V
Current - Output (Typ)
-
20mA
Current - Quiescent (Max)
-
50μA
CMRR, PSRR (Typ)
-
84dB CMRR
Propagation Delay (Max)
-
4.5μs
Hysteresis
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
8-DIP (0.300", 7.62mm)
Mounting Type
-
Through Hole
Supplier Device Package
-
8-PDIP