Output Type
-
MOS, Open-Drain
Voltage - Supply, Single/Dual (?
-
3V ~ 16V
Voltage - Input Offset (Max)
-
5mV @ 10V
Current - Input Bias (Max)
-
5pA @ 5V
Current - Output (Typ)
-
20mA
Current - Quiescent (Max)
-
50μA
CMRR, PSRR (Typ)
-
84dB CMRR
Propagation Delay (Max)
-
4.5μs
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
8-TSSOP (0.173", 4.40mm Width)
Mounting Type
-
Surface Mount
Supplier Device Package
-
8-TSSOP