☰
TLC2201IPE4
TLC2201IPE4
Active
Description:  IC CMOS 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLC2201IPE4 Datasheet
History Price: $2.31000
In Stock: 6640
TLC2201IPE4 vs TLC4501ACDR
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
2.7V/μs
2.5V/μs
Gain Bandwidth Product
1.9 MHz
4.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 nA
1 pA
Voltage - Input Offset
100 μV
10 μV
Current - Supply
175μA
1mA
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4.6 V
4 V
Voltage - Supply Span (Max)
16 V
6 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC