☰
TLC2201MLB
TLC2201MLB
Active
Description:  OPERATIONAL AMPLIFIER
Manufacturer:  Texas Instruments
Datasheet:   TLC2201MLB Datasheet
History Price: $8.10000
In Stock: 42880
TLC2201MLB vs TLC4501ACD
Series
-
LinEPIC, Self-Cal
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
1
Output Type
-
Rail-to-Rail
Slew Rate
-
2.5V/μs
Gain Bandwidth Product
-
4.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
1 pA
Voltage - Input Offset
-
10 μV
Current - Supply
-
1mA
Current - Output / Channel
-
50 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
6 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC