☰
TLC2202MJGB
TLC2202MJGB
Active
Description:  IC CMOS 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   TLC2202MJGB Datasheet
History Price: $34.07000
In Stock: 34640
TLC2202MJGB vs TLC083AID
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
2
Output Type
Rail-to-Rail
-
Slew Rate
2.9V/μs
19V/μs
Gain Bandwidth Product
1.9 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 μA
3 pA
Voltage - Input Offset
2 mV
390 μV
Current - Supply
5.6mA (x2 Channels)
1.9mA (x2 Channels)
Current - Output / Channel
50 mA
57 mA
Voltage - Supply Span (Min)
4.6 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
14-SOIC