Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLC2202MJGB
TLC2202MJGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
TLC2202MJGB Datasheet
History Price: $34.07000
In Stock: 15420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLC2202MJGB vs TLC083CN
Part No
TLC2202MJGB
TLC083CN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
2
Output Type
Rail-to-Rail
-
Slew Rate
2.9V/μs
19V/μs
Gain Bandwidth Product
1.9 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 μA
3 pA
Voltage - Input Offset
2 mV
390 μV
Current - Supply
5.6mA (x2 Channels)
1.9mA (x2 Channels)
Current - Output / Channel
50 mA
57 mA
Voltage - Supply Span (Min)
4.6 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
14-PDIP