☰
TLC2252CD
TLC2252CD
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC2252CD Datasheet
History Price: $2.47000
In Stock: 10800
TLC2252CD vs TLC4501ACD
Series
LinCMOS
LinEPIC, Self-Cal
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.12V/μs
2.5V/μs
Gain Bandwidth Product
210 kHz
4.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
200 μV
10 μV
Current - Supply
80μA (x2 Channels)
1mA
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4.4 V
4 V
Voltage - Supply Span (Max)
16 V
6 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC