☰
TLC2654AMJGB
TLC2654AMJGB
Active
Description:  LOW NOISE CHOPPER-STABILIZED ADV
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 1440
TLC2654AMJGB vs TLC080AIP
Series
Automotive, AEC-Q100, LinCMOS
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
Chopper (Zero-Drift)
General Purpose
Number of Circuits
1
1
Output Type
No
-
Slew Rate
3.7V/μs
19V/μs
Gain Bandwidth Product
1.9 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 pA
2 pA
Voltage - Input Offset
4 μV
390 μV
Current - Supply
1.5mA
1.9mA
Current - Output / Channel
50 mA
57 mA
Voltage - Supply Span (Min)
4.6 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-PDIP