Series
Automotive, AEC-Q100, LinCMOS
-
Packaging
Tube
Bulk or Tube
Amplifier Type
Chopper (Zero-Drift)
CMOS
Output Type
No
Rail-to-Rail
Slew Rate
3.7V/μs
2.5V/μs
Gain Bandwidth Product
1.9 MHz
4.7 MHz
Current - Input Bias
50 pA
1 pA
Voltage - Input Offset
4 μV
10 μV
Current - Supply
1.5mA
2.5mA (x2 Channels)
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4.6 V
4 V
Voltage - Supply Span (Max)
16 V
6 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC