☰
TLC271ACD
TLC271ACD
Last Time Buy
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC271ACD Datasheet
History Price: $1.32000
In Stock: 46440
TLC271ACD vs TLC4501ACD
Series
LinCMOS
LinEPIC, Self-Cal
Packaging
Tube
Bulk or Tube
Status
Last Time Buy
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
5.3V/μs
2.5V/μs
Gain Bandwidth Product
2.2 MHz
4.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.7 pA
1 pA
Voltage - Input Offset
900 μV
10 μV
Current - Supply
950μA
1mA
Current - Output / Channel
30 mA
50 mA
Voltage - Supply Span (Min)
3 V
4 V
Voltage - Supply Span (Max)
16 V
6 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC