Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLC272CD
TLC272CD
Last Time Buy
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLC272CD Datasheet
History Price: $1.76000
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLC272CD vs TLC4501ACD
Part No
TLC272CD
TLC4501ACD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
LinCMOS
LinEPIC, Self-Cal
Packaging
Tube
Bulk or Tube
Status
Last Time Buy
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
1
Output Type
-
Rail-to-Rail
Slew Rate
5.3V/μs
2.5V/μs
Gain Bandwidth Product
2.2 MHz
4.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.7 pA
1 pA
Voltage - Input Offset
1.1 mV
10 μV
Current - Supply
1.9mA (x2 Channels)
1mA
Current - Output / Channel
30 mA
50 mA
Voltage - Supply Span (Min)
3 V
4 V
Voltage - Supply Span (Max)
16 V
6 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC