☰
TLC272CPS
TLC272CPS
Active
Description:  IC CMOS 2 CIRCUIT 8SO
Manufacturer:  Texas Instruments
Datasheet:   TLC272CPS Datasheet
History Price: $1.75000
In Stock: 32240
TLC272CPS vs TLC4501ACDR
Series
LinCMOS
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
1
Output Type
-
Rail-to-Rail
Slew Rate
5.3V/μs
2.5V/μs
Gain Bandwidth Product
2.2 MHz
4.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.7 pA
1 pA
Voltage - Input Offset
1.1 mV
10 μV
Current - Supply
1.9mA (x2 Channels)
1mA
Current - Output / Channel
30 mA
50 mA
Voltage - Supply Span (Min)
3 V
4 V
Voltage - Supply Span (Max)
16 V
6 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
8-SOIC