☰
TLC274CDBR
TLC274CDBR
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SSOP
Manufacturer:  Texas Instruments
Datasheet:   TLC274CDBR Datasheet
History Price: $1.94000
In Stock: 38760
TLC274CDBR vs TLC4501ACD
Series
-
LinEPIC, Self-Cal
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
-
Rail-to-Rail
Slew Rate
3.6V/μs
2.5V/μs
Gain Bandwidth Product
2.2 MHz
4.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.6 pA
1 pA
Voltage - Input Offset
1.1 mV
10 μV
Current - Supply
2.7mA (x4 Channels)
1mA
Current - Output / Channel
30 mA
50 mA
Voltage - Supply Span (Min)
3 V
4 V
Voltage - Supply Span (Max)
16 V
6 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SSOP (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SSOP
8-SOIC